ABB AB Cable Ties and Zip Ties TY524MX

Description
CBL TIE 30LB 5.5 UV BLACK 2-PC D
Request a Quote Datasheet
Description
CBL TIE 30LB 5.5 UV BLACK 2-PC D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY524MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY524MX-ND
Cable Ties and Zip Ties 6308-TY524MX-ND
CBL TIE 30LB 5.5 UV BLACK 2-PC D

CBL TIE 30LB 5.5 UV BLACK 2-PC D

Buy Now Datasheet
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum - 70092914 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum
70092914
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum 70092914
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F1346 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F1346
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F1346
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY524MX-ND 70092914 94F1346
Product Name Cable Ties and Zip Ties Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details