ABB AB Cable Ties and Zip Ties TY524M

Description
CABLE TIE 40LB 5.5IN NAT NYLON 2
Request a Quote Datasheet
Description
CABLE TIE 40LB 5.5IN NAT NYLON 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY524M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY524M-ND
Cable Ties and Zip Ties 6308-TY524M-ND
CABLE TIE 40LB 5.5IN NAT NYLON 2

CABLE TIE 40LB 5.5IN NAT NYLON 2

Buy Now Datasheet
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum - 70092904 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum
70092904
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum 70092904
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Self-Lock, 140Mm L, Nylon, Natural, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 31F2659 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Self-Lock, 140Mm L, Nylon, Natural, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts
31F2659
Cable Ties, Self-Lock, 140Mm L, Nylon, Natural, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts 31F2659
CABLE TIES, SELF-LOCK, 140MM L, NYLON, NATURAL, 30LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIES, SELF-LOCK, 140MM L, NYLON, NATURAL, 30LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.7mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY524M-ND 70092904 31F2659
Product Name Cable Ties and Zip Ties Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum Cable Ties, Self-Lock, 140Mm L, Nylon, Natural, 30Lb, Pk100; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details