ABB AB Cable Ties and Zip Ties TY5244MX

Description
CABLE TIE 29LB 14.5 UV BLK 2-PC
Request a Quote Datasheet
Description
CABLE TIE 29LB 14.5 UV BLK 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5244MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5244MX-ND
Cable Ties and Zip Ties 6308-TY5244MX-ND
CABLE TIE 29LB 14.5 UV BLK 2-PC

CABLE TIE 29LB 14.5 UV BLK 2-PC

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 98F7566 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
98F7566
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 98F7566
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; Nylon 6/6 Weather Resistant; Black; 14.500 in.; 0.140 in. Body - 70091832 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Nylon 6/6 Weather Resistant; Black; 14.500 in.; 0.140 in. Body
70091832
Tie, Cable; Nylon 6/6 Weather Resistant; Black; 14.500 in.; 0.140 in. Body 70091832
14.500 in. Length, 0.140 in. Body Width, Black, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

14.500 in. Length, 0.140 in. Body Width, Black, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5244MX-ND 98F7566 70091832
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; Nylon 6/6 Weather Resistant; Black; 14.500 in.; 0.140 in. Body
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details