ABB AB Cable Ties and Zip Ties TY5242MX

Description
CBL TIE 30LB 8IN UV BLACK 2-PC D
Request a Quote Datasheet
Description
CBL TIE 30LB 8IN UV BLACK 2-PC D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5242MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5242MX-ND
Cable Ties and Zip Ties 6308-TY5242MX-ND
CBL TIE 30LB 8IN UV BLACK 2-PC D

CBL TIE 30LB 8IN UV BLACK 2-PC D

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F2985 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F2985
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F2985
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) - 70092923 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.)
70092923
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) 70092923
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5242MX-ND 94F2985 70092923
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details