ABB AB Cable Ties and Zip Ties TY523MX

Description
CBL TIE 18LB 4IN UV BLK 2-PC DIS
Request a Quote Datasheet
Description
CBL TIE 18LB 4IN UV BLK 2-PC DIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY523MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY523MX-ND
Cable Ties and Zip Ties 6308-TY523MX-ND
CBL TIE 18LB 4IN UV BLK 2-PC DIS

CBL TIE 18LB 4IN UV BLK 2-PC DIS

Buy Now Datasheet
Cable Ties, Locking, 91.95Mm L, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts - 94F1680 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Locking, 91.95Mm L, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts
94F1680
Cable Ties, Locking, 91.95Mm L, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts 94F1680
CABLE TIES, LOCKING, 91.95MM L, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.36mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

CABLE TIES, LOCKING, 91.95MM L, NYLON, BLACK, 18LB, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.36mm; Cable Bundle Diameter Max:15.88mm; Cable Tie Type:Weather Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) - 70092870 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
70092870
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) 70092870
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY523MX-ND 94F1680 70092870
Product Name Cable Ties and Zip Ties Cable Ties, Locking, 91.95Mm L, Nylon, Black, 18Lb, Pk100; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-024 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details