Thomas & Betts Corporation Cable Ties and Zip Ties TY523MR

Description
CBL TIE 18LB 4IN NATURAL NYL
Request a Quote Datasheet
Description
CBL TIE 18LB 4IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY523MR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY523MR-ND
Cable Ties and Zip Ties 6308-TY523MR-ND
CBL TIE 18LB 4IN NATURAL NYL

CBL TIE 18LB 4IN NATURAL NYL

Buy Now Datasheet
Cable Tie, 92Mm, Pa66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts - 13M3329 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 92Mm, Pa66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
13M3329
Cable Tie, 92Mm, Pa66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts 13M3329
CABLE TIE, 92MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable TieRoHS Compliant: Yes

CABLE TIE, 92MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:92mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:80N; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY523MR-ND 13M3329
Product Name Cable Ties and Zip Ties Cable Tie, 92Mm, Pa66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details