ABB AB Cable Ties and Zip Ties TY5234MX

Description
CBL TIE 18LB 14IN UV BLACK NYLON
Request a Quote Datasheet
Description
CBL TIE 18LB 14IN UV BLACK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5234MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5234MX-ND
Cable Ties and Zip Ties 6308-TY5234MX-ND
CBL TIE 18LB 14IN UV BLACK NYLON

CBL TIE 18LB 14IN UV BLACK NYLON

Buy Now Datasheet
Cable Ties - 2531697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531697
Cable Ties 2531697
Thomas & Betts 7TAG009010R0011 Cable Tie

Thomas & Betts 7TAG009010R0011 Cable Tie

Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 88F5440 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
88F5440
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 88F5440
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.) - 70091830 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.)
70091830
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.) 70091830
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5234MX-ND 2531697 88F5440 70091830
Product Name Cable Ties and Zip Ties Cable Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.)
Color Black Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details