ABB AB Cable Ties and Zip Ties TY5232M

Description
CABLE TIE 18LB 8 NAT NYLON 2-PC
Request a Quote Datasheet
Description
CABLE TIE 18LB 8 NAT NYLON 2-PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY5232M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY5232M-ND
Cable Ties and Zip Ties 6308-TY5232M-ND
CABLE TIE 18LB 8 NAT NYLON 2-PC

CABLE TIE 18LB 8 NAT NYLON 2-PC

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2713 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2713
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2713
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:NylonRoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Body Material:NylonRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) - 70092887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
70092887
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) 70092887
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY5232M-ND 31F2713 70092887
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details