ABB AB Cable Ties and Zip Ties TY52315MX

Description
CABLE TIE 18LB 7IN UV BLK 2-PC D
Request a Quote Datasheet
Description
CABLE TIE 18LB 7IN UV BLK 2-PC D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY52315MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY52315MX-ND
Cable Ties and Zip Ties 6308-TY52315MX-ND
CABLE TIE 18LB 7IN UV BLK 2-PC D

CABLE TIE 18LB 7IN UV BLK 2-PC D

Buy Now Datasheet
Cable Ties - 2531700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531700
Cable Ties 2531700
Thomas & Betts 7TAG009020R0051 Cable Tie

Thomas & Betts 7TAG009020R0051 Cable Tie

Supplier's Site
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) - 70091829 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.)
70091829
Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) 70091829
Cable Ties, 18 lbs. Tensile Strength Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Recommended for outdoor use — Black ties have good UV resistance and this prolongs the useful life of the tie.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 94F2984 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
94F2984
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 94F2984
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:177.8mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:38.1mm; Cable Tie Type:Weather Resistant; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY52315MX-ND 2531700 70091829 94F2984
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie; Nylon 6/6; 7 in.; 0.092 in.;1.5 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details