Thomas & Betts Corporation Cable Ties and Zip Ties TY400-50X-100

Description
CBL TIE 14IN UV BLACK NYL 50LB
Request a Quote Datasheet
Description
CBL TIE 14IN UV BLACK NYL 50LB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY400-50X-100-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY400-50X-100-ND
Cable Ties and Zip Ties 6308-TY400-50X-100-ND
CBL TIE 14IN UV BLACK NYL 50LB

CBL TIE 14IN UV BLACK NYL 50LB

Buy Now Datasheet
Cable Tie, 366Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts - 18AC0681 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 366Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts
18AC0681
Cable Tie, 366Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts 18AC0681
CABLE TIE, 366MM, PA 66, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:366mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

CABLE TIE, 366MM, PA 66, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:366mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY400-50X-100-ND 18AC0681
Product Name Cable Ties and Zip Ties Cable Tie, 366Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 1-604773-9 - TE Connectivity
Specs
Material Nylon
Length 15.35 inch (390 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details