Thomas & Betts Corporation Cable Ties and Zip Ties TY400-50

Description
CBL TIE 50LB 14IN NATURAL NYLON
Request a Quote Datasheet
Description
CBL TIE 50LB 14IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY400-50-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY400-50-ND
Cable Ties and Zip Ties 6308-TY400-50-ND
CBL TIE 50LB 14IN NATURAL NYLON

CBL TIE 50LB 14IN NATURAL NYLON

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1194 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1194
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1194
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363.22mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:363.22mm; Cable Tie Width:4.674mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY400-50-ND 16F1194
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-196 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details