ABB AB Cable Ties and Zip Ties TY37M

Description
CBL TIE 120LB 14IN BLACK NYL MT
Request a Quote Datasheet
Description
CBL TIE 120LB 14IN BLACK NYL MT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY37M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY37M-ND
Cable Ties and Zip Ties 6308-TY37M-ND
CBL TIE 120LB 14IN BLACK NYL MT

CBL TIE 120LB 14IN BLACK NYL MT

Buy Now Datasheet
Cable Tie, 13.9Inch, Nylon 6.6, 120Lb; Cable Tie Material Abb Thomas & Betts - 03H3196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 13.9Inch, Nylon 6.6, 120Lb; Cable Tie Material Abb Thomas & Betts
03H3196
Cable Tie, 13.9Inch, Nylon 6.6, 120Lb; Cable Tie Material Abb Thomas & Betts 03H3196
CABLE TIE, 13.9INCH, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:13.9"; Cable Tie Width:0.301"; Cable Bundle Diameter Max:3.5"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 13.9INCH, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:13.9"; Cable Tie Width:0.301"; Cable Bundle Diameter Max:3.5"; Cable Tie Type:Mounting Hole; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY37M-ND 03H3196
Product Name Cable Ties and Zip Ties Cable Tie, 13.9Inch, Nylon 6.6, 120Lb; Cable Tie Material Abb Thomas & Betts
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details