CABLE TIE 50LB 6IN BLK NYL MTG H
CABLE TIE, 7.8INCH, NYLON 6.6, 50LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:7.8"; Cable Tie Width:0.184"; Cable Bundle Diameter Max:1.75"; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series RoHS Compliant: Yes
21 in. Inner Length, 19.90 in. Outer Length, 50 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie with 15 " length, 19.90 " width, 50 lbs. tensile strength.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Cable Ties | Cable Ties | Cable Ties |
| Product Number | 6308-TY35MX-ND | 93B6545 | 70091827 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, 7.8Inch, Nylon 6.6, 50Lb; Cable Tie Material Abb Thomas & Betts | Tie, Cable; Black; 15 in. (Inner), 19.90 in. (Outer); 11.9 in.; 50 lbs. |
| Color | Black | Black |