Thomas & Betts Corporation Cable Ties and Zip Ties TY34MX

Description
CABLE TIE 40LB 6IN BLK NYL MTG H
Request a Quote Datasheet
Description
CABLE TIE 40LB 6IN BLK NYL MTG H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY34MX-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY34MX-ND
Cable Ties and Zip Ties 6308-TY34MX-ND
CABLE TIE 40LB 6IN BLK NYL MTG H

CABLE TIE 40LB 6IN BLK NYL MTG H

Buy Now Datasheet
Tie, Cable; Nylon 6/6; Black; 12.1 in.;6.8 in.; 4.6 in.; #8 Mounting Hole - 70091823 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Nylon 6/6; Black; 12.1 in.;6.8 in.; 4.6 in.; #8 Mounting Hole
70091823
Tie, Cable; Nylon 6/6; Black; 12.1 in.;6.8 in.; 4.6 in.; #8 Mounting Hole 70091823
12.10 in. Length, 6.80 in. Width, 40 lbs. Tensile Strength, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Cable tie with 12.10 " length, 6.80 " width, 40 lbs. tensile strength.

12.10 in. Length, 6.80 in. Width, 40 lbs. Tensile Strength, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.
Cable tie with 12.10 " length, 6.80 " width, 40 lbs. tensile strength.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 6308-TY34MX-ND 70091823
Product Name Cable Ties and Zip Ties Tie, Cable; Nylon 6/6; Black; 12.1 in.;6.8 in.; 4.6 in.; #8 Mounting Hole
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160968-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details