Thomas & Betts Corporation Cable Ties and Zip Ties TY34M

Description
CABLE TIE 40LB 6IN NAT NYL MTG H
Request a Quote Datasheet
Description
CABLE TIE 40LB 6IN NAT NYL MTG H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY34M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY34M-ND
Cable Ties and Zip Ties 6308-TY34M-ND
CABLE TIE 40LB 6IN NAT NYL MTG H

CABLE TIE 40LB 6IN NAT NYL MTG H

Buy Now Datasheet
Tie, Cable; 14.40 in. (Outer); 13 in. (Outer); 13.6 in. (Outer); Screw Mount - 70092981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 14.40 in. (Outer); 13 in. (Outer); 13.6 in. (Outer); Screw Mount
70092981
Tie, Cable; 14.40 in. (Outer); 13 in. (Outer); 13.6 in. (Outer); Screw Mount 70092981
Screw Mount, Cable Ties 1.4 lbs. weight Cable tie with 13.9 " body length and 0.301 " body width.

Screw Mount, Cable Ties

  • 1.4 lbs. weight
    Cable tie with 13.9 " body length and 0.301 " body width.
Supplier's Site
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2527 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2527
Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2527
TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:28.575mm; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:152.4mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:28.575mm; Cable Tie Type:Mounting Hole; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY34M-ND 70092981 31F2527
Product Name Cable Ties and Zip Ties Tie, Cable; 14.40 in. (Outer); 13 in. (Outer); 13.6 in. (Outer); Screw Mount Ty-Rap Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details