CBL TIE 50LB 12IN UV BLACK NYLON
CABLE TIE, BLACK, 4.6X291MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Ties | Cable Ties |
| Product Number | 6308-TY300-50X-100-ND | 15R2582 |
| Product Name | Cable Ties and Zip Ties | Cable Tie, Black, 4.6X291Mm, Pk100; Cable Tie Material Abb Thomas & Betts |
| Color | Black |