ABB AB Cable Ties and Zip Ties TY300-50

Description
CABLE TIE 50LB 12IN NATURAL NYLO
Request a Quote Datasheet
Description
CABLE TIE 50LB 12IN NATURAL NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY300-50-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY300-50-ND
Cable Ties and Zip Ties 6308-TY300-50-ND
CABLE TIE 50LB 12IN NATURAL NYLO

CABLE TIE 50LB 12IN NATURAL NYLO

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1193 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1193
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1193
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:291mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;NATURAL - 70093152 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;NATURAL
70093152
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;NATURAL 70093152
All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

  • All Nylon Design
  • Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment
  • Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F
  • Available in Natural or Outdoor Weatherable Black
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY300-50-ND 16F1193 70093152
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;NATURAL
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details