ABB AB Cable Ties and Zip Ties TY300-40X

Description
CBL TIE 40LB 11IN UV BLACK NYLON
Request a Quote Datasheet
Description
CBL TIE 40LB 11IN UV BLACK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY300-40X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY300-40X-ND
Cable Ties and Zip Ties 6308-TY300-40X-ND
CBL TIE 40LB 11IN UV BLACK NYLON

CBL TIE 40LB 11IN UV BLACK NYLON

Buy Now Datasheet
Cable Ties - 2532586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532586
Cable Ties 2532586
Thomas & Betts 7TCG054360R0256 Cable Tie

Thomas & Betts 7TCG054360R0256 Cable Tie

Supplier's Site
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1202 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1202
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1202
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:289.56mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:289.56mm; Cable Tie Width:3.556mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY300-40X-ND 2532586 16F1202
Product Name Cable Ties and Zip Ties Cable Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details