ABB AB Cable Ties and Zip Ties TY300-40

Description
CBL TIE 40LB 11IN NATURAL NYLON
Request a Quote Datasheet
Description
CBL TIE 40LB 11IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY300-40-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY300-40-ND
Cable Ties and Zip Ties 6308-TY300-40-ND
CBL TIE 40LB 11IN NATURAL NYLON

CBL TIE 40LB 11IN NATURAL NYLON

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1192 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1192
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1192
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:290mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:76mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site
Tie, Cable; Nylon 6/6; Natural; 11.40 in.; 0.140 in.; 3 in.; UL Recognized - 70093148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; Nylon 6/6; Natural; 11.40 in.; 0.140 in.; 3 in.; UL Recognized
70093148
Tie, Cable; Nylon 6/6; Natural; 11.40 in.; 0.140 in.; 3 in.; UL Recognized 70093148
Black, 0.140 in. Width, Ty-Fast Cable Ties 40 lb. tensile strength All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

Black, 0.140 in. Width, Ty-Fast Cable Ties

  • 40 lb. tensile strength
  • All Nylon Design
  • Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment
  • Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F
  • Available in Natural or Outdoor Weatherable Black
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY300-40-ND 16F1192 70093148
Product Name Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts Tie, Cable; Nylon 6/6; Natural; 11.40 in.; 0.140 in.; 3 in.; UL Recognized
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details