Thomas & Betts Corporation Cable Ties and Zip Ties TY29M

Description
CABLE TIE 120LB 30IN NATURAL NYL
Request a Quote Datasheet
Description
CABLE TIE 120LB 30IN NATURAL NYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY29M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY29M-ND
Cable Ties and Zip Ties 6308-TY29M-ND
CABLE TIE 120LB 30IN NATURAL NYL

CABLE TIE 120LB 30IN NATURAL NYL

Buy Now Datasheet
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum - 70092977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum
70092977
Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum 70092977
Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Heavy Duty Cable Tie, Nylon 6⁄6 Material, 0.270 in. Width
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2721 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2721
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2721
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:762mm; Cable Tie Width:6.86mm; Cable Bundle Diameter Max:228.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY29M-ND 70092977 31F2721
Product Name Cable Ties and Zip Ties Cable Tie; 30 in.; 0.27 in.; 120 lbs. Tensile Strength, Maximum Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details