Thomas & Betts Corporation Cable Ties and Zip Ties TY28M

Description
CABLE TIE 50LB 14.2IN NATURAL NY
Request a Quote Datasheet
Description
CABLE TIE 50LB 14.2IN NATURAL NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY28M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY28M-ND
Cable Ties and Zip Ties 6308-TY28M-ND
CABLE TIE 50LB 14.2IN NATURAL NY

CABLE TIE 50LB 14.2IN NATURAL NY

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2502 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2502
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2502
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:360.68mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Ty-Rap, Nat, 360Mm, Pk1000; Cable Tie Material Abb Thomas & Betts - 01M9354 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap, Nat, 360Mm, Pk1000; Cable Tie Material Abb Thomas & Betts
01M9354
Cable Tie, Ty-Rap, Nat, 360Mm, Pk1000; Cable Tie Material Abb Thomas & Betts 01M9354
CABLE TIE, TY-RAP, NAT, 360MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

CABLE TIE, TY-RAP, NAT, 360MM, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:360mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

Supplier's Site
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4"
70092967
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4" 70092967
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY28M-ND 31F2502 01M9354 70092967
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie, Ty-Rap, Nat, 360Mm, Pk1000; Cable Tie Material Abb Thomas & Betts Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-4"
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details