Thomas & Betts Corporation Cable Ties and Zip Ties TY25M

Description
CABLE TIE 50LB 7.31IN NATURAL NY
Request a Quote Datasheet
Description
CABLE TIE 50LB 7.31IN NATURAL NY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-ND
Cable Ties and Zip Ties 6308-TY25M-ND
CABLE TIE 50LB 7.31IN NATURAL NY

CABLE TIE 50LB 7.31IN NATURAL NY

Buy Now Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4"
70092959
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4" 70092959
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Ties, Self-Lock, 185.7Mm L, Nylon, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 31F269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, Self-Lock, 185.7Mm L, Nylon, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
31F269
Cable Ties, Self-Lock, 185.7Mm L, Nylon, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 31F269
CABLE TIES, SELF-LOCK, 185.7MM L, NYLON, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.7mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

CABLE TIES, SELF-LOCK, 185.7MM L, NYLON, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.7mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY25M-ND 70092959 31F269
Product Name Cable Ties and Zip Ties Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-1 3/4" Cable Ties, Self-Lock, 185.7Mm L, Nylon, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details