ABB AB Cable Ties and Zip Ties TY25M-8

Description
CABLE TIE 50LB 7IN GRAY NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN GRAY NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-8-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-8-ND
Cable Ties and Zip Ties 6308-TY25M-8-ND
CABLE TIE 50LB 7IN GRAY NYLON

CABLE TIE 50LB 7IN GRAY NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Grey, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0336 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Grey, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0336
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Grey, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0336
TY-RAP CABLE TIE, 185.67MM L, NYLON, GREY, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, GREY, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-8-ND 08P0336
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Grey, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details