ABB AB Cable Ties and Zip Ties TY25M-7

Description
CABLE TIE 50LB 7IN PURPLE NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN PURPLE NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-7-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-7-ND
Cable Ties and Zip Ties 6308-TY25M-7-ND
CABLE TIE 50LB 7IN PURPLE NYLON

CABLE TIE 50LB 7IN PURPLE NYLON

Buy Now Datasheet
Cable Ties - 2531776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531776
Cable Ties 2531776
Thomas & Betts 7TAG009270R0017 Cable Tie

Thomas & Betts 7TAG009270R0017 Cable Tie

Supplier's Site
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Purple, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 08P0335 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Purple, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
08P0335
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Purple, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 08P0335
TY-RAP CABLE TIE, 185.67MM L, NYLON, PURPLE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, PURPLE, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY25M-7-ND 2531776 08P0335
Product Name Cable Ties and Zip Ties Cable Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Purple, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Purple Purple
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-603227-0 - TE Connectivity
Specs
Material Nylon
Length 5.83 inch (148 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details