ABB AB Cable Ties and Zip Ties TY25M-4

Description
CABLE TIE 50LB 7IN YELLOW NYLON
Request a Quote Datasheet
Description
CABLE TIE 50LB 7IN YELLOW NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY25M-4-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY25M-4-ND
Cable Ties and Zip Ties 6308-TY25M-4-ND
CABLE TIE 50LB 7IN YELLOW NYLON

CABLE TIE 50LB 7IN YELLOW NYLON

Buy Now Datasheet
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Yellow, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts - 88F4863 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Yellow, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
88F4863
Ty-Rap Cable Tie, 185.67Mm L, Nylon, Yellow, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts 88F4863
TY-RAP CABLE TIE, 185.67MM L, NYLON, YELLOW, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

TY-RAP CABLE TIE, 185.67MM L, NYLON, YELLOW, 50LB, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:185.67mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:44.45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY25M-4-ND 88F4863
Product Name Cable Ties and Zip Ties Ty-Rap Cable Tie, 185.67Mm L, Nylon, Yellow, 50Lb, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details