ABB AB Cable Ties TY253M

Description
Thomas & Betts 7TAG009220R0001 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG009220R0001 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531757
Cable Ties 2531757
Thomas & Betts 7TAG009220R0001 Cable Tie

Thomas & Betts 7TAG009220R0001 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY253M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY253M-ND
Cable Ties and Zip Ties 6308-TY253M-ND
CABLE TIE 50LB 11IN NATURAL NYLO

CABLE TIE 50LB 11IN NATURAL NYLO

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 10F8219 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
10F8219
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 10F8219
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:294.64mm; Cable Tie Width:4.83mm; Cable Bundle Diameter Max:76.2mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16
Fort Worth, TX, USA
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
70092964
Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3" 70092964
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531757 6308-TY253M-ND 10F8219 70092964
Product Name Cable Ties Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie, Self-Locking, Nylon, Standard, Wire Bundle Range: 1/16"-3"
Material Polyamide 66
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details