ABB AB Cable Ties and Zip Ties TY24MFR

Description
CABLE TIE 40LB 5.5IN WHI NYL FLM
Request a Quote Datasheet
Description
CABLE TIE 40LB 5.5IN WHI NYL FLM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY24MFR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY24MFR-ND
Cable Ties and Zip Ties 6308-TY24MFR-ND
CABLE TIE 40LB 5.5IN WHI NYL FLM

CABLE TIE 40LB 5.5IN WHI NYL FLM

Buy Now Datasheet
Cable Tie, 5.5Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts - 76H2924 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 5.5Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts
76H2924
Cable Tie, 5.5Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts 76H2924
CABLE TIE, 5.5INCH, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:1.125"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 5.5INCH, NYLON 6.6, 40LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:139.7mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:1.125"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY24MFR-ND 76H2924
Product Name Cable Ties and Zip Ties Cable Tie, 5.5Inch, Nylon 6.6, 40Lb; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details