Thomas & Betts Corporation Cable Ties and Zip Ties TY24M

Description
CABLE TIE 30LB 5.5IN NAT NYLON
Request a Quote Datasheet
Description
CABLE TIE 30LB 5.5IN NAT NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY24M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY24M-ND
Cable Ties and Zip Ties 6308-TY24M-ND
CABLE TIE 30LB 5.5IN NAT NYLON

CABLE TIE 30LB 5.5IN NAT NYLON

Buy Now Datasheet
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum - 70092909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum
70092909
Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum 70092909
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2524 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2524
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2524
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.58mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:140mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:28.58mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY24M-ND 70092909 31F2524
Product Name Cable Ties and Zip Ties Tie, Cable; 5.5 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-7 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details