Thomas & Betts Corporation Cable Ties and Zip Ties TY244M

Description
CABLE TIE 30LB 14.5IN NAT NYLON
Request a Quote Datasheet
Description
CABLE TIE 30LB 14.5IN NAT NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY244M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY244M-ND
Cable Ties and Zip Ties 6308-TY244M-ND
CABLE TIE 30LB 14.5IN NAT NYLON

CABLE TIE 30LB 14.5IN NAT NYLON

Buy Now Datasheet
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2653 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2653
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2653
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:368.3mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie (14.5 in) 30lb Tensile Strength Max 4 in. - 70092953 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie (14.5 in) 30lb Tensile Strength Max 4 in.
70092953
Cable Tie (14.5 in) 30lb Tensile Strength Max 4 in. 70092953
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY244M-ND 31F2653 70092953
Product Name Cable Ties and Zip Ties Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts Cable Tie (14.5 in) 30lb Tensile Strength Max 4 in.
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-2530591-2 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details