Thomas & Betts Corporation Cable Ties and Zip Ties TY242M

Description
CABLE TIE 40LB 8IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 40LB 8IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY242M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY242M-ND
Cable Ties and Zip Ties 6308-TY242M-ND
CABLE TIE 40LB 8IN NATURAL NYLON

CABLE TIE 40LB 8IN NATURAL NYLON

Buy Now Datasheet
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) - 70092926 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.)
70092926
Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) 70092926
30 lb. Tensile Strength, 0.14 in. Width, Cable Ties Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

30 lb. Tensile Strength, 0.14 in. Width, Cable Ties
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2652 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2652
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2652
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:208.03mm; Cable Tie Width:3.56mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:Ty-Rap Series; Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY242M-ND 70092926 31F2652
Product Name Cable Ties and Zip Ties Tie, Cable; 8.19 in.; 0.14 in.; 30 lb. Tensile Strength, Maximum; 2 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details