ABB AB Cable Ties and Zip Ties TY23MFR

Description
CABLE TIE 18LB 4IN WHI NYL FLM R
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN WHI NYL FLM R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY23MFR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23MFR-ND
Cable Ties and Zip Ties 6308-TY23MFR-ND
CABLE TIE 18LB 4IN WHI NYL FLM R

CABLE TIE 18LB 4IN WHI NYL FLM R

Buy Now Datasheet
Cable Tie, 91.95Mm L, Nylon, 18Lb, White; Cable Tie Material Abb Thomas & Betts - 84R8675 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 91.95Mm L, Nylon, 18Lb, White; Cable Tie Material Abb Thomas & Betts
84R8675
Cable Tie, 91.95Mm L, Nylon, 18Lb, White; Cable Tie Material Abb Thomas & Betts 84R8675
CABLE TIE, 91.95MM L, NYLON, 18LB, WHITE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 91.95MM L, NYLON, 18LB, WHITE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 92Mm, Pa66, White; Cable Tie Material Abb Thomas & Betts - 32AJ9031 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 92Mm, Pa66, White; Cable Tie Material Abb Thomas & Betts
32AJ9031
Cable Tie, 92Mm, Pa66, White; Cable Tie Material Abb Thomas & Betts 32AJ9031
CABLE TIE, 92MM, PA66, WHITE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 92MM, PA66, WHITE; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:White; Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY23MFR-ND 84R8675
Product Name Cable Ties and Zip Ties Cable Tie, 91.95Mm L, Nylon, 18Lb, White; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Ties - 2-160983-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 14.37 inch (365 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details