ABB AB Cable Ties and Zip Ties TY23M

Description
CABLE TIE 18LB 4IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY23M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY23M-ND
Cable Ties and Zip Ties 6308-TY23M-ND
CABLE TIE 18LB 4IN NATURAL NYLON

CABLE TIE 18LB 4IN NATURAL NYLON

Buy Now Datasheet
Cable Ties - 2531702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531702
Cable Ties 2531702
Thomas & Betts 7TAG009040R0009 Cable Tie

Thomas & Betts 7TAG009040R0009 Cable Tie

Supplier's Site
Cable Ties, 91.95Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts - 31F2654 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 91.95Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts
31F2654
Cable Ties, 91.95Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts 31F2654
CABLE TIES, 91.95MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

CABLE TIES, 91.95MM L, NYLON 6.6, NATURAL, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91.95mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:16mm; Cable Tie Type:Standard; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) - 70092874 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
70092874
Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.) 70092874
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 6308-TY23M-ND 2531702 31F2654 70092874
Product Name Cable Ties and Zip Ties Cable Ties Cable Ties, 91.95Mm L, Nylon 6.6, Natural, 18Lbs, Pk1000; Cable Tie Material Abb Thomas & Betts Cable Tie; Nylon 6/6; 3.62 in.; 0.093 in.; 0.625 in. (Max.)
Color Natural Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details