Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - TY23M-3 TY23M-3

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217603-TY23M-3 Color: Orange Material: Plastic Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TY23M3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217603-TY23M-3 Color: Orange Material: Plastic Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TY23M3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - TY23M-3 - TY23M-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - TY23M-3
TY23M-3
Cables, Wires Fiber Optic Cables - TY23M-3 TY23M-3
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217603-TY23M-3 Color: Orange Material: Plastic Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): TY23M3; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217603-TY23M-3
Color: Orange
Material: Plastic
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): TY23M3;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number TY23M-3
Product Name Cables, Wires Fiber Optic Cables - TY23M-3
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1 m, ST Connectors - F-MFD-C-1ST - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details