Thomas & Betts Corporation Cable Ties and Cable Lacing - TY234MX TY234MX

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101671-TY234MX Color: Black Length: 355.6 mm Approvals: CSA, UL Body Material: Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): TY232MX; PLT1M-M0; PLT1M-C0; PLT2M-C0; T18L0M4; T18R0M4; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 101.6 mm Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101671-TY234MX Color: Black Length: 355.6 mm Approvals: CSA, UL Body Material: Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): TY232MX; PLT1M-M0; PLT1M-C0; PLT2M-C0; T18L0M4; T18R0M4; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 101.6 mm Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Cable Lacing - TY234MX - 1101671-TY234MX - Win Source Electronics
Laguna Hills, CA, United States
Cable Ties and Cable Lacing - TY234MX
1101671-TY234MX
Cable Ties and Cable Lacing - TY234MX 1101671-TY234MX
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1101671-TY234MX Color: Black Length: 355.6 mm Approvals: CSA, UL Body Material: Polyamide Material: Nylon Width: 2.286 mm Categories: Cable Ties and Cable Lacing Alternative Parts (Cross-Reference): TY232MX; PLT1M-M0; PLT1M-C0; PLT2M-C0; T18L0M4; T18R0M4; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Diameter: 101.6 mm Wire/Cable Color: Black

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101671-TY234MX
Color: Black
Length: 355.6 mm
Approvals: CSA, UL
Body Material: Polyamide
Material: Nylon
Width: 2.286 mm
Categories: Cable Ties and Cable Lacing
Alternative Parts (Cross-Reference): TY232MX; PLT1M-M0; PLT1M-C0; PLT2M-C0; T18L0M4; T18R0M4;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Diameter: 101.6 mm
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1101671-TY234MX
Product Name Cable Ties and Cable Lacing - TY234MX
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details