ABB AB Cable Ties and Zip Ties TY234M

Description
CABLE TIE 18LB 14IN NATURAL NYLO
Request a Quote Datasheet
Description
CABLE TIE 18LB 14IN NATURAL NYLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY234M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY234M-ND
Cable Ties and Zip Ties 6308-TY234M-ND
CABLE TIE 18LB 14IN NATURAL NYLO

CABLE TIE 18LB 14IN NATURAL NYLO

Buy Now Datasheet
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.) - 70092900 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.)
70092900
Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.) 70092900
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts - 31F2651 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
31F2651
Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts 31F2651
TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:356mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

TY-RAP SELF-LOCKING CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:356mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY234M-ND 70092900 31F2651
Product Name Cable Ties and Zip Ties Cable Tie; Nylon 6/6; 14 in.; 0.086 in.; 4 in. (Max.) Ty-Rap Self-Locking Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details