Thomas & Betts Corporation Cable Ties and Zip Ties TY232M

Description
CABLE TIE 18LB 8IN NATURAL NYLON
Request a Quote Datasheet
Description
CABLE TIE 18LB 8IN NATURAL NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY232M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY232M-ND
Cable Ties and Zip Ties 6308-TY232M-ND
CABLE TIE 18LB 8IN NATURAL NYLON

CABLE TIE 18LB 8IN NATURAL NYLON

Buy Now Datasheet
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) - 70092892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.)
70092892
Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) 70092892
Cable Ties, 18 lbs. Tensile Strength Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F. Easy to Install — Won't Slip Low Profile Head — Won't Snag Non-Magnetic Stainless Steel Lock Maintains the Right Tension Smooth Molded Body — Less Stress Sensitive than Notched Ties Infinitely Adjustable Design So Always the Right Size and Bundle Tightness

Cable Ties, 18 lbs. Tensile Strength
Cable ties made from natural nylon 6/6 are excellent performers in most applications. Nylon 6/6 is recommended for use in temperatures ranging from 185°F to –40°F.

  • Easy to Install — Won't Slip
  • Low Profile Head — Won't Snag
  • Non-Magnetic Stainless Steel Lock Maintains the Right Tension
  • Smooth Molded Body — Less Stress Sensitive than Notched Ties
  • Infinitely Adjustable Design So Always the Right Size and Bundle Tightness
Supplier's Site
Cable Tie, Ty-Rap Self Locking, 203.2Mm L, Nylon, 18Lb, Natural, Pk1000; Cable Tie Material Abb Thomas & Betts - 31F2650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Ty-Rap Self Locking, 203.2Mm L, Nylon, 18Lb, Natural, Pk1000; Cable Tie Material Abb Thomas & Betts
31F2650
Cable Tie, Ty-Rap Self Locking, 203.2Mm L, Nylon, 18Lb, Natural, Pk1000; Cable Tie Material Abb Thomas & Betts 31F2650
CABLE TIE, TY-RAP SELF LOCKING, 203.2MM L, NYLON, 18LB, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

CABLE TIE, TY-RAP SELF LOCKING, 203.2MM L, NYLON, 18LB, NATURAL, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:2.29mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY232M-ND 70092892 31F2650
Product Name Cable Ties and Zip Ties Cable Tie; Nylon 6/6; 8 in.; 0.086 in.;2 in. (Max.) Cable Tie, Ty-Rap Self Locking, 203.2Mm L, Nylon, 18Lb, Natural, Pk1000; Cable Tie Material Abb Thomas & Betts
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 643547 - RS Components, Ltd.
Specs
Color Beige
Operating Temperature -67 to 185 C (-89 to 365 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details