ABB AB Cable Ties and Zip Ties TY225-50X-100

Description
CBL TIE 50LB 9IN UV BLACK NYLON
Request a Quote Datasheet
Description
CBL TIE 50LB 9IN UV BLACK NYLON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY225-50X-100-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY225-50X-100-ND
Cable Ties and Zip Ties 6308-TY225-50X-100-ND
CBL TIE 50LB 9IN UV BLACK NYLON

CBL TIE 50LB 9IN UV BLACK NYLON

Buy Now Datasheet
Cable Ties - 2532579 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2532579
Cable Ties 2532579
Thomas & Betts 7TCG054360R0237 Cable Tie

Thomas & Betts 7TCG054360R0237 Cable Tie

Supplier's Site
Cable Tie, 226Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts - 18AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 226Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts
18AC0678
Cable Tie, 226Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts 18AC0678
CABLE TIE, 226MM, PA 66, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

CABLE TIE, 226MM, PA 66, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; Cable TieRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 6308-TY225-50X-100-ND 2532579 18AC0678
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 226Mm, Pa 66, Black, Pk100; Cable Tie Material Abb Thomas & Betts
Color Black Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details