ABB AB Cable Tie, 226Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts TY225-50-100

Description
CABLE TIE, 226MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 226MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 226Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts - 18AC0677 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 226Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
18AC0677
Cable Tie, 226Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts 18AC0677
CABLE TIE, 226MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

CABLE TIE, 226MM, PA 66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:226mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:57mm; Minimum Loop Tensile Strength:50lb; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 18AC0677
Product Name Cable Tie, 226Mm, Pa 66, Natural, Pk100; Cable Tie Material Abb Thomas & Betts
Length 8.9 inch (226 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details