Thomas & Betts Corporation Cable Tie; Nylon 6/6; 7.75 in.; 0.095 in.; 2 in. (Max.); UL Recognized TY200-18

Description
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black
Description
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Nylon 6/6; 7.75 in.; 0.095 in.; 2 in. (Max.); UL Recognized - 70093143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 7.75 in.; 0.095 in.; 2 in. (Max.); UL Recognized
70093143
Cable Tie; Nylon 6/6; 7.75 in.; 0.095 in.; 2 in. (Max.); UL Recognized 70093143
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

Cable Ties, 18 lbs. Tensile Strength

  • The integrally formed nylon pawl combines low insertion and high locking strength
  • A rounded, low-profile head makes for less snags
  • Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug
  • “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool
  • Quick, easy pull through increases productivity, reduces operator fatigue
  • All Nylon Design
  • Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment
  • Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F
  • Available in Natural or Outdoor Weatherable Black
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Ties
Product Number 70093143
Product Name Cable Tie; Nylon 6/6; 7.75 in.; 0.095 in.; 2 in. (Max.); UL Recognized
Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details