ABB AB Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts TY200-120X

Description
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes
Description
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1201 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1201
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1201
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:219mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 16F1201
Product Name Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Length 8.62 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details