ABB AB Cable Ties TY175-50X

Description
Thomas & Betts 7TAG054360R0178 Cable Tie
Request a Quote Datasheet
Description
Thomas & Betts 7TAG054360R0178 Cable Tie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2531235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
2531235
Cable Ties 2531235
Thomas & Betts 7TAG054360R0178 Cable Tie

Thomas & Betts 7TAG054360R0178 Cable Tie

Supplier's Site
Cable Ties and Zip Ties - 6308-TY175-50X-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY175-50X-ND
Cable Ties and Zip Ties 6308-TY175-50X-ND
CBL TIE 50LB 7IN UV BLACK NYL

CBL TIE 50LB 7IN UV BLACK NYL

Buy Now Datasheet
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1203 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1203
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1203
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie; Colour:BlackRoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:186mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:44mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Ty-Fast Cable Tie; Colour:BlackRoHS Compliant: Yes

Supplier's Site
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;BLACK - 70093151 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;BLACK
70093151
CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;BLACK 70093151
All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

  • All Nylon Design
  • Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment
  • Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F
  • Available in Natural or Outdoor Weatherable Black
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 2531235 6308-TY175-50X-ND 16F1203 70093151
Product Name Cable Ties Cable Ties and Zip Ties Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts CABLE TIES;1000/PK;50 LBS MIN TENSILE STRENGTH;BLACK
Material Polyamide 66 Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details