ABB AB Cable Ties and Zip Ties TY153MFR

Description
CABLE TIE 18LB 4 FLMRTD ID .78X1
Request a Quote Datasheet
Description
CABLE TIE 18LB 4 FLMRTD ID .78X1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-TY153MFR-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-TY153MFR-ND
Cable Ties and Zip Ties 6308-TY153MFR-ND
CABLE TIE 18LB 4 FLMRTD ID .78X1

CABLE TIE 18LB 4 FLMRTD ID .78X1

Buy Now Datasheet
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts - 99H3103 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
99H3103
Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts 99H3103
CABLE TIE, 4.35INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4.35"; Cable Tie Width:0.097"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

CABLE TIE, 4.35INCH, NYLON 6.6, 18LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:4.35"; Cable Tie Width:0.097"; Cable Bundle Diameter Max:0.625"; Cable Tie Type:Standard; Product Range:Ty Rap Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-TY153MFR-ND 99H3103
Product Name Cable Ties and Zip Ties Cable Tie, 4.35Inch, Nylon 6.6, 18Lb; Cable Tie Material Abb Thomas & Betts
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details