Thomas & Betts Corporation Cable Tie, 1.041M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts TY1000-175X

Description
CABLE TIE, 1.041M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.041m; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:305mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 1.041M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.041m; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:305mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 1.041M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts - 18AC0673 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 1.041M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
18AC0673
Cable Tie, 1.041M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts 18AC0673
CABLE TIE, 1.041M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.041m; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:305mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

CABLE TIE, 1.041M, POLYAMIDE 66, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:1.041m; Cable Tie Width:8.8mm; Cable Bundle Diameter Max:305mm; Minimum Loop Tensile Strength:175lb; CableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 18AC0673
Product Name Cable Tie, 1.041M, Polyamide 66, Black; Cable Tie Material Abb Thomas & Betts
Length 40.98 inch (1041 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details