CABLE TIE, BLACK, 2.4X112MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:112mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:25mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 15R2572 |
| Product Name | Cable Tie, Black, 2.4X112Mm, Pk100; Cable Tie Material Abb Thomas & Betts |
| Length | 4.41 inch (112 mm) |