ABB AB Cable Tie; Nylon 6/6; 3.6 in.; 0.095 in.; 0.75 in. (Max.); UL Recognized TY075-18

Description
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black
Description
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

Suppliers

Company
Product
Description
Supplier Links
Cable Tie; Nylon 6/6; 3.6 in.; 0.095 in.; 0.75 in. (Max.); UL Recognized - 70093140 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie; Nylon 6/6; 3.6 in.; 0.095 in.; 0.75 in. (Max.); UL Recognized
70093140
Cable Tie; Nylon 6/6; 3.6 in.; 0.095 in.; 0.75 in. (Max.); UL Recognized 70093140
Cable Ties, 18 lbs. Tensile Strength The integrally formed nylon pawl combines low insertion and high locking strength A rounded, low-profile head makes for less snags Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool Quick, easy pull through increases productivity, reduces operator fatigue All Nylon Design Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F Available in Natural or Outdoor Weatherable Black

Cable Ties, 18 lbs. Tensile Strength

  • The integrally formed nylon pawl combines low insertion and high locking strength
  • A rounded, low-profile head makes for less snags
  • Tails have an improved two-sided finger grip design that helps the operator grasp and pull ties snug
  • “Sure Grip” tab keeps the tail from popping out while being threaded, then holds it securely for final tightening by hand or tool
  • Quick, easy pull through increases productivity, reduces operator fatigue
  • All Nylon Design
  • Suitable for Harness Fabrication and Wire Bundling in the Manufacturing Environment
  • Perform Well in Most Applications in Temperature Ranges from 185°F to –40°F
  • Available in Natural or Outdoor Weatherable Black
Supplier's Site
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts - 16F1186 - Newark, An Avnet Company
Chicago, IL, United States
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
16F1186
Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts 16F1186
TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

TY-FAST CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:91mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:20mm; Cable Tie Type:Standard; Product Range:Ty-Fast Series; Accessory Type:Ty-Fast Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 70093140 16F1186
Product Name Cable Tie; Nylon 6/6; 3.6 in.; 0.095 in.; 0.75 in. (Max.); UL Recognized Ty-Fast Cable Ties; Cable Tie Material Abb Thomas & Betts
Material Polyamide 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-024 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details