ABB AB Ring Connectors TV8-8R-L

Description
VNYL INS RNG TERM NO8 WIRE NO8 S
Request a Quote Datasheet
Description
VNYL INS RNG TERM NO8 WIRE NO8 S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-TV8-8R-L-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-TV8-8R-L-ND
Ring Connectors 6308-TV8-8R-L-ND
VNYL INS RNG TERM NO8 WIRE NO8 S

VNYL INS RNG TERM NO8 WIRE NO8 S

Buy Now Datasheet
Terminal, Ring Tongue, Stud 8, Red, Crimp; Stud Size - Metric Abb - Thomas & Betts - 73R7866 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, Stud 8, Red, Crimp; Stud Size - Metric Abb - Thomas & Betts
73R7866
Terminal, Ring Tongue, Stud 8, Red, Crimp; Stud Size - Metric Abb - Thomas & Betts 73R7866
TERMINAL, RING TONGUE, STUD 8, RED, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Catamount Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

TERMINAL, RING TONGUE, STUD 8, RED, CRIMP; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Product Range:Catamount Series; Insulator Colour:Red; Insulator Material:Vinyl; Stud/Tab Size:#8RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-TV8-8R-L-ND 73R7866
Product Name Ring Connectors Terminal, Ring Tongue, Stud 8, Red, Crimp; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details