VINYL INS PGYBCK DISCON NO22-16
TERMINAL, PIGBK DISCONNECT, CRIMP, RED, 22-16AWG; Product Range:Catamount 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6308-TV18-250PD-XV-ND | 51R6293 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Terminal, Pigbk Disconnect, Crimp, Red, 22-16Awg; Product Range Abb - Thomas & Betts |
| Gender | Female / Jack |