ABB AB Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin TV10-14PT-XV

Description
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin
Datasheet
Description
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin - 70092557 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin
70092557
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin 70092557
Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin

Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin

Supplier's Site
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts - 84R8260 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts
84R8260
Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts 84R8260
TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:-; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, PIN, CRIMP, YELLOW, 12-10AWG; Product Range:Catamount Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Pin Diameter:-; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70092557 84R8260
Product Name Terminal; Straight Pin; 12-10 AWG; Vinyl Funnel Entry Insulated; 0.266 in.; Tin Terminal, Pin, Crimp, Yellow, 12-10Awg; Product Range Abb Thomas & Betts
Terminal Type Pin Terminal; Straight Pin Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details