ABB AB Cable Tie, 374.24Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts TT-14-30-0-L

Description
CABLE TIE, 374.24MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:374.24MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:101.6MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES
Description
CABLE TIE, 374.24MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:374.24MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:101.6MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 374.24Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts - 02AH3852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 374.24Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
02AH3852
Cable Tie, 374.24Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts 02AH3852
CABLE TIE, 374.24MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:374.24MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:101.6MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

CABLE TIE, 374.24MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:374.24MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:101.6MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02AH3852
Product Name Cable Tie, 374.24Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
Length 14.73 inch (374 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details