ABB AB Cable Tie, 298.37Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts TT-11-30-0-L

Description
CABLE TIE, 298.37MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:298.37MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:76.2MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES
Description
CABLE TIE, 298.37MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:298.37MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:76.2MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 298.37Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts - 02AH3850 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 298.37Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
02AH3850
Cable Tie, 298.37Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts 02AH3850
CABLE TIE, 298.37MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:298.37MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:76.2MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

CABLE TIE, 298.37MM, NYLON, BLACK, 30LB, PKG50; CABLE TIE MATERIAL:NYLON (POLYAMIDE); CABLE TIE LENGTH:298.37MM; CABLE TIE WIDTH:4.74MM; CABLE BUNDLE DIAMETER MAX:76.2MM; CABLE TIE TYPE:TWIST TAIL; PRODUCT RANGE:CATAMOUNT SERIES ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 02AH3850
Product Name Cable Tie, 298.37Mm, Nylon, Black, 30Lb, Pkg50; Cable Tie Material Abb Thomas & Betts
Length 11.75 inch (298 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-604772-9 - TE Connectivity
Specs
Material Nylon
Length 7.95 inch (202 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details